Capital Lighting, Inc. 2717MW Semi-Flush Mts.-Bowl Style 732665

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte White Weight: 9 Product Name: Semi-Flush Ceiling Fixture UPC: 841224004302 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte White Weight: 9 Product Name: Semi-Flush Ceiling Fixture UPC: 841224004302 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2717MW Semi-Flush Mts.-Bowl Style - 732665 - Capital Lighting, Inc.
Columbus, OH, USA
2717MW Semi-Flush Mts.-Bowl Style
732665
2717MW Semi-Flush Mts.-Bowl Style 732665
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte White Weight: 9 Product Name: Semi-Flush Ceiling Fixture UPC: 841224004302 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte White
Weight: 9
Product Name: Semi-Flush Ceiling Fixture
UPC: 841224004302
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732665
Product Name 2717MW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details