Capital Lighting, Inc. 2717TS Semi-Flush Mts.-Bowl Style 732663

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 9 Product Name: Semi-Flush Ceiling Mount Fixture UPC: 841224014004 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 9 Product Name: Semi-Flush Ceiling Mount Fixture UPC: 841224014004 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2717TS Semi-Flush Mts.-Bowl Style - 732663 - Capital Lighting, Inc.
Columbus, OH, USA
2717TS Semi-Flush Mts.-Bowl Style
732663
2717TS Semi-Flush Mts.-Bowl Style 732663
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 9 Product Name: Semi-Flush Ceiling Mount Fixture UPC: 841224014004 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise
Weight: 9
Product Name: Semi-Flush Ceiling Mount Fixture
UPC: 841224014004
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732663
Product Name 2717TS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details