Capital Lighting, Inc. 2737TS Semi-Flush Mts.-Bowl Style 732661

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 9 Product Name: Semi-Flush Ceiling Mount Fixture UPC: 841224021217 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 9 Product Name: Semi-Flush Ceiling Mount Fixture UPC: 841224021217 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2737TS Semi-Flush Mts.-Bowl Style - 732661 - Capital Lighting, Inc.
Columbus, OH, USA
2737TS Semi-Flush Mts.-Bowl Style
732661
2737TS Semi-Flush Mts.-Bowl Style 732661
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 9 Product Name: Semi-Flush Ceiling Mount Fixture UPC: 841224021217 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise
Weight: 9
Product Name: Semi-Flush Ceiling Mount Fixture
UPC: 841224021217
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732661
Product Name 2737TS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details