Capital Lighting, Inc. 1533TS-270 Bathroom Fixtures-Three Lights 732659

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 7 Product Name: Three Light Vanity Fixture UPC: 841224024508 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 7 Product Name: Three Light Vanity Fixture UPC: 841224024508 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1533TS-270 Bathroom Fixtures-Three Lights - 732659 - Capital Lighting, Inc.
Columbus, OH, USA
1533TS-270 Bathroom Fixtures-Three Lights
732659
1533TS-270 Bathroom Fixtures-Three Lights 732659
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 7 Product Name: Three Light Vanity Fixture UPC: 841224024508 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise
Weight: 7
Product Name: Three Light Vanity Fixture
UPC: 841224024508
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732659
Product Name 1533TS-270 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details