Capital Lighting, Inc. 1537TS-270 Bathroom Fixtures-Two Lights 732657

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Weight: 6 Product Name: Two Light Vanity Fixture UPC: 841224024546 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Weight: 6 Product Name: Two Light Vanity Fixture UPC: 841224024546 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1537TS-270 Bathroom Fixtures-Two Lights - 732657 - Capital Lighting, Inc.
Columbus, OH, USA
1537TS-270 Bathroom Fixtures-Two Lights
732657
1537TS-270 Bathroom Fixtures-Two Lights 732657
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Weight: 6 Product Name: Two Light Vanity Fixture UPC: 841224024546 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tortoise
Weight: 6
Product Name: Two Light Vanity Fixture
UPC: 841224024546
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732657
Product Name 1537TS-270 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details