Capital Lighting, Inc. 1538MN-278 Bathroom Fixtures-Three Lights 732655

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Three Light Vanity Fixture UPC: 841224024584 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Three Light Vanity Fixture UPC: 841224024584 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1538MN-278 Bathroom Fixtures-Three Lights - 732655 - Capital Lighting, Inc.
Columbus, OH, USA
1538MN-278 Bathroom Fixtures-Three Lights
732655
1538MN-278 Bathroom Fixtures-Three Lights 732655
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Three Light Vanity Fixture UPC: 841224024584 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 8
Product Name: Three Light Vanity Fixture
UPC: 841224024584
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732655
Product Name 1538MN-278 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details