Capital Lighting, Inc. 1538TS-270 Bathroom Fixtures-Three Lights 732654

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 8 Product Name: Three Light Vanity Fixture UPC: 841224024553 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 8 Product Name: Three Light Vanity Fixture UPC: 841224024553 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1538TS-270 Bathroom Fixtures-Three Lights - 732654 - Capital Lighting, Inc.
Columbus, OH, USA
1538TS-270 Bathroom Fixtures-Three Lights
732654
1538TS-270 Bathroom Fixtures-Three Lights 732654
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 8 Product Name: Three Light Vanity Fixture UPC: 841224024553 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise
Weight: 8
Product Name: Three Light Vanity Fixture
UPC: 841224024553
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732654
Product Name 1538TS-270 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details