Capital Lighting, Inc. 1537MN-278 Bathroom Fixtures-Two Lights 732652

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Two Light Vanity Fixture UPC: 841224024577 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Two Light Vanity Fixture UPC: 841224024577 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1537MN-278 Bathroom Fixtures-Two Lights - 732652 - Capital Lighting, Inc.
Columbus, OH, USA
1537MN-278 Bathroom Fixtures-Two Lights
732652
1537MN-278 Bathroom Fixtures-Two Lights 732652
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Two Light Vanity Fixture UPC: 841224024577 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Weight: 6
Product Name: Two Light Vanity Fixture
UPC: 841224024577
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732652
Product Name 1537MN-278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details