Capital Lighting, Inc. 1531MN-278 Sconces-Single Glass 732651

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024515 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024515 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1531MN-278 Sconces-Single Glass - 732651 - Capital Lighting, Inc.
Columbus, OH, USA
1531MN-278 Sconces-Single Glass
732651
1531MN-278 Sconces-Single Glass 732651
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024515 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 3
Product Name: One Light Vanity Fixture
UPC: 841224024515
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732651
Product Name 1531MN-278 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details