Capital Lighting, Inc. 2711MB Flush Mounts-Bowl Style 732649

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Black Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224013571 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Black Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224013571 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2711MB Flush Mounts-Bowl Style - 732649 - Capital Lighting, Inc.
Columbus, OH, USA
2711MB Flush Mounts-Bowl Style
732649
2711MB Flush Mounts-Bowl Style 732649
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Black Weight: 4 Product Name: Two Light Ceiling Fixture UPC: 841224013571 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Black
Weight: 4
Product Name: Two Light Ceiling Fixture
UPC: 841224013571
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732649
Product Name 2711MB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details