Capital Lighting, Inc. 2718MN Semi-Flush Mts.-Bowl Style 732630

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Three Light Pendant Fixture UPC: 841224004340 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Three Light Pendant Fixture UPC: 841224004340 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2718MN Semi-Flush Mts.-Bowl Style - 732630 - Capital Lighting, Inc.
Columbus, OH, USA
2718MN Semi-Flush Mts.-Bowl Style
732630
2718MN Semi-Flush Mts.-Bowl Style 732630
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Three Light Pendant Fixture UPC: 841224004340 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 8
Product Name: Three Light Pendant Fixture
UPC: 841224004340
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732630
Product Name 2718MN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details