Capital Lighting, Inc. 1502TS-247 Bathroom Fixtures-Two Lights 732627

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Weight: 8 Product Name: Two Light Vanity Fixture UPC: 841224022542 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Weight: 8 Product Name: Two Light Vanity Fixture UPC: 841224022542 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1502TS-247 Bathroom Fixtures-Two Lights - 732627 - Capital Lighting, Inc.
Columbus, OH, USA
1502TS-247 Bathroom Fixtures-Two Lights
732627
1502TS-247 Bathroom Fixtures-Two Lights 732627
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Weight: 8 Product Name: Two Light Vanity Fixture UPC: 841224022542 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tortoise
Weight: 8
Product Name: Two Light Vanity Fixture
UPC: 841224022542
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732627
Product Name 1502TS-247 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details