Capital Lighting, Inc. 1504TS-247 Bathroom Fixtures-Four Lights 732626

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Weight: 13 Product Name: Four Light Vanity Fixture UPC: 841224022566 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Weight: 13 Product Name: Four Light Vanity Fixture UPC: 841224022566 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1504TS-247 Bathroom Fixtures-Four Lights - 732626 - Capital Lighting, Inc.
Columbus, OH, USA
1504TS-247 Bathroom Fixtures-Four Lights
732626
1504TS-247 Bathroom Fixtures-Four Lights 732626
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Weight: 13 Product Name: Four Light Vanity Fixture UPC: 841224022566 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tortoise
Weight: 13
Product Name: Four Light Vanity Fixture
UPC: 841224022566
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732626
Product Name 1504TS-247 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details