Capital Lighting, Inc. 1531TS-270 Sconces-Single Glass 732625

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024485 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024485 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1531TS-270 Sconces-Single Glass - 732625 - Capital Lighting, Inc.
Columbus, OH, USA
1531TS-270 Sconces-Single Glass
732625
1531TS-270 Sconces-Single Glass 732625
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024485 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise
Weight: 3
Product Name: One Light Vanity Fixture
UPC: 841224024485
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732625
Product Name 1531TS-270 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details