Capital Lighting, Inc. 61519-37 Pendants-Bowl Style 732524

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Five Lights Pendant UPC: 689716304611 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Five Lights Pendant UPC: 689716304611 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61519-37 Pendants-Bowl Style - 732524 - Capital Lighting, Inc.
Columbus, OH, USA
61519-37 Pendants-Bowl Style
732524
61519-37 Pendants-Bowl Style 732524
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Five Lights Pendant UPC: 689716304611 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Five Lights Pendant
UPC: 689716304611
Category: Pendant
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732524
Product Name 61519-37 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details