Capital Lighting, Inc. 3125MN Mid. Chandeliers-Candle 732494

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Extension: 8 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Weight: 8 Product Name: Five Light Chandelier UPC: 841224004449 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Extension: 8 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Weight: 8 Product Name: Five Light Chandelier UPC: 841224004449 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3125MN Mid. Chandeliers-Candle - 732494 - Capital Lighting, Inc.
Columbus, OH, USA
3125MN Mid. Chandeliers-Candle
732494
3125MN Mid. Chandeliers-Candle 732494
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Extension: 8 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Weight: 8 Product Name: Five Light Chandelier UPC: 841224004449 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Extension: 8
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Matte Nickel
Weight: 8
Product Name: Five Light Chandelier
UPC: 841224004449
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732494
Product Name 3125MN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details