Capital Lighting, Inc. 9274MBZ Foyer/Hall Lanterns-Open Frame 732443

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Extension: 15 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Weight: 15 Product Name: Six Light Foyer UPC: 841224022313 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Extension: 15 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Weight: 15 Product Name: Six Light Foyer UPC: 841224022313 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9274MBZ Foyer/Hall Lanterns-Open Frame - 732443 - Capital Lighting, Inc.
Columbus, OH, USA
9274MBZ Foyer/Hall Lanterns-Open Frame
732443
9274MBZ Foyer/Hall Lanterns-Open Frame 732443
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Extension: 15 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Weight: 15 Product Name: Six Light Foyer UPC: 841224022313 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Extension: 15
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mediterranean Bronze
Weight: 15
Product Name: Six Light Foyer
UPC: 841224022313
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732443
Product Name 9274MBZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details