Capital Lighting, Inc. 3323TS Foyer/Hall Lanterns-Glass w/Frame 732439

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 24 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 24 Product Name: Three Light Foyer Fixture UPC: 841224005385 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 24 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 24 Product Name: Three Light Foyer Fixture UPC: 841224005385 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3323TS Foyer/Hall Lanterns-Glass w/Frame - 732439 - Capital Lighting, Inc.
Columbus, OH, USA
3323TS Foyer/Hall Lanterns-Glass w/Frame
732439
3323TS Foyer/Hall Lanterns-Glass w/Frame 732439
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 24 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 24 Product Name: Three Light Foyer Fixture UPC: 841224005385 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Extension: 24
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tortoise
Weight: 24
Product Name: Three Light Foyer Fixture
UPC: 841224005385
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732439
Product Name 3323TS Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details