Capital Lighting, Inc. 9123BL Foyer/Hall Lanterns-Glass w/Frame 732436

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Blacksmith Weight: 15 Product Name: Foyer Fixture UPC: 841224008553 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Blacksmith Weight: 15 Product Name: Foyer Fixture UPC: 841224008553 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9123BL Foyer/Hall Lanterns-Glass w/Frame - 732436 - Capital Lighting, Inc.
Columbus, OH, USA
9123BL Foyer/Hall Lanterns-Glass w/Frame
732436
9123BL Foyer/Hall Lanterns-Glass w/Frame 732436
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Blacksmith Weight: 15 Product Name: Foyer Fixture UPC: 841224008553 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Blacksmith
Weight: 15
Product Name: Foyer Fixture
UPC: 841224008553
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732436
Product Name 9123BL Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details