Capital Lighting, Inc. 2728MN Pendants-Bowl Style 732418

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel

Suppliers

Company
Product
Description
Supplier Links
2728MN Pendants-Bowl Style - 732418 - Capital Lighting, Inc.
Columbus, OH, USA
2728MN Pendants-Bowl Style
732418
2728MN Pendants-Bowl Style 732418
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732418
Product Name 2728MN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details