PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224024331
Category: Vanity
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 732398 |
| Product Name | 1083CH-132 Bathroom Fixtures-Three Lights |
| Application | Residential |