Capital Lighting, Inc. 1064CH-142 Bathroom Fixtures-Four Lights 732397

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Light Vanity Fixture UPC: 841224024867 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Light Vanity Fixture UPC: 841224024867 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1064CH-142 Bathroom Fixtures-Four Lights - 732397 - Capital Lighting, Inc.
Columbus, OH, USA
1064CH-142 Bathroom Fixtures-Four Lights
732397
1064CH-142 Bathroom Fixtures-Four Lights 732397
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Light Vanity Fixture UPC: 841224024867 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Four Light Vanity Fixture
UPC: 841224024867
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732397
Product Name 1064CH-142 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details