Capital Lighting, Inc. 1084CH-132 Bathroom Fixtures-Four Lights 732395

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024362 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024362 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1084CH-132 Bathroom Fixtures-Four Lights - 732395 - Capital Lighting, Inc.
Columbus, OH, USA
1084CH-132 Bathroom Fixtures-Four Lights
732395
1084CH-132 Bathroom Fixtures-Four Lights 732395
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024362 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 8
Product Name: Four Light Vanity Fixture
UPC: 841224024362
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732395
Product Name 1084CH-132 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details