Capital Lighting, Inc. 1084MBZ-130 Bathroom Fixtures-Four Lights 732393

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024379 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024379 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1084MBZ-130 Bathroom Fixtures-Four Lights - 732393 - Capital Lighting, Inc.
Columbus, OH, USA
1084MBZ-130 Bathroom Fixtures-Four Lights
732393
1084MBZ-130 Bathroom Fixtures-Four Lights 732393
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024379 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mediterranean Bronze
Weight: 8
Product Name: Four Light Vanity Fixture
UPC: 841224024379
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732393
Product Name 1084MBZ-130 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details