Capital Lighting, Inc. 1163MN-118 Bathroom Fixtures-Three Lights 732387

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Three Light Vanity Fixture UPC: 841224000670 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Three Light Vanity Fixture UPC: 841224000670 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1163MN-118 Bathroom Fixtures-Three Lights - 732387 - Capital Lighting, Inc.
Columbus, OH, USA
1163MN-118 Bathroom Fixtures-Three Lights
732387
1163MN-118 Bathroom Fixtures-Three Lights 732387
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Three Light Vanity Fixture UPC: 841224000670 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 7
Product Name: Three Light Vanity Fixture
UPC: 841224000670
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732387
Product Name 1163MN-118 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details