Capital Lighting, Inc. 1165MN-118 Bathroom Fixtures-Five+Lights 732384

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Five Light Vanity Fixture UPC: 841224000717 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Five Light Vanity Fixture UPC: 841224000717 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1165MN-118 Bathroom Fixtures-Five+Lights - 732384 - Capital Lighting, Inc.
Columbus, OH, USA
1165MN-118 Bathroom Fixtures-Five+Lights
732384
1165MN-118 Bathroom Fixtures-Five+Lights 732384
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Five Light Vanity Fixture UPC: 841224000717 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Weight: 13
Product Name: Five Light Vanity Fixture
UPC: 841224000717
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732384
Product Name 1165MN-118 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details