Capital Lighting, Inc. 1088MN-132 Bathroom Fixtures-Three Lights 732373

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024478 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024478 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1088MN-132 Bathroom Fixtures-Three Lights - 732373 - Capital Lighting, Inc.
Columbus, OH, USA
1088MN-132 Bathroom Fixtures-Three Lights
732373
1088MN-132 Bathroom Fixtures-Three Lights 732373
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024478 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224024478
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732373
Product Name 1088MN-132 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details