Capital Lighting, Inc. 1013MBZ-130 Bathroom Fixtures-Three Lights 732349

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024706 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024706 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1013MBZ-130 Bathroom Fixtures-Three Lights - 732349 - Capital Lighting, Inc.
Columbus, OH, USA
1013MBZ-130 Bathroom Fixtures-Three Lights
732349
1013MBZ-130 Bathroom Fixtures-Three Lights 732349
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024706 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224024706
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732349
Product Name 1013MBZ-130 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details