Capital Lighting, Inc. 1014MN-132 Bathroom Fixtures-Four Lights 732343

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024744 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024744 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1014MN-132 Bathroom Fixtures-Four Lights - 732343 - Capital Lighting, Inc.
Columbus, OH, USA
1014MN-132 Bathroom Fixtures-Four Lights
732343
1014MN-132 Bathroom Fixtures-Four Lights 732343
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024744 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Matte Nickel
Weight: 8
Product Name: Four Light Vanity Fixture
UPC: 841224024744
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732343
Product Name 1014MN-132 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details