Capital Lighting, Inc. 1014CH-132 Bathroom Fixtures-Four Lights 732342

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024720 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024720 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1014CH-132 Bathroom Fixtures-Four Lights - 732342 - Capital Lighting, Inc.
Columbus, OH, USA
1014CH-132 Bathroom Fixtures-Four Lights
732342
1014CH-132 Bathroom Fixtures-Four Lights 732342
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024720 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 8
Product Name: Four Light Vanity Fixture
UPC: 841224024720
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732342
Product Name 1014CH-132 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details