Capital Lighting, Inc. 1142MN-220 Bathroom Fixtures-Two Lights 732324

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Two Light Vanity Fixture UPC: 841224000410 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Two Light Vanity Fixture UPC: 841224000410 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1142MN-220 Bathroom Fixtures-Two Lights - 732324 - Capital Lighting, Inc.
Columbus, OH, USA
1142MN-220 Bathroom Fixtures-Two Lights
732324
1142MN-220 Bathroom Fixtures-Two Lights 732324
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 9 Product Name: Two Light Vanity Fixture UPC: 841224000410 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Weight: 9
Product Name: Two Light Vanity Fixture
UPC: 841224000410
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732324
Product Name 1142MN-220 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details