Capital Lighting, Inc. 1143MN-220 Bathroom Fixtures-Three Lights 732323

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Three Light Vanity Fixture UPC: 841224000472 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Three Light Vanity Fixture UPC: 841224000472 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1143MN-220 Bathroom Fixtures-Three Lights - 732323 - Capital Lighting, Inc.
Columbus, OH, USA
1143MN-220 Bathroom Fixtures-Three Lights
732323
1143MN-220 Bathroom Fixtures-Three Lights 732323
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Three Light Vanity Fixture UPC: 841224000472 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 13
Product Name: Three Light Vanity Fixture
UPC: 841224000472
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732323
Product Name 1143MN-220 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details