Capital Lighting, Inc. 1142CH-220 Bathroom Fixtures-Two Lights 732321

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 9 Product Name: Two Light Vanity Fixture UPC: 841224022931 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 9 Product Name: Two Light Vanity Fixture UPC: 841224022931 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1142CH-220 Bathroom Fixtures-Two Lights - 732321 - Capital Lighting, Inc.
Columbus, OH, USA
1142CH-220 Bathroom Fixtures-Two Lights
732321
1142CH-220 Bathroom Fixtures-Two Lights 732321
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 9 Product Name: Two Light Vanity Fixture UPC: 841224022931 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 9
Product Name: Two Light Vanity Fixture
UPC: 841224022931
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732321
Product Name 1142CH-220 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details