Capital Lighting, Inc. 1144MBZ-245 Bathroom Fixtures-Four Lights 732302

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 17 Product Name: Four Light Vanity Fixture UPC: 841224023006 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 17 Product Name: Four Light Vanity Fixture UPC: 841224023006 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1144MBZ-245 Bathroom Fixtures-Four Lights - 732302 - Capital Lighting, Inc.
Columbus, OH, USA
1144MBZ-245 Bathroom Fixtures-Four Lights
732302
1144MBZ-245 Bathroom Fixtures-Four Lights 732302
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 17 Product Name: Four Light Vanity Fixture UPC: 841224023006 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mediterranean Bronze
Weight: 17
Product Name: Four Light Vanity Fixture
UPC: 841224023006
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732302
Product Name 1144MBZ-245 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details