Capital Lighting, Inc. 2373-06 Semi-Flush Mts.-Bowl Style 732230

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flemish Weight: 14 Product Name: Three Lights Flush Mount Fixture UPC: 689716111134 Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Indoor Canopy: 6 1/2D
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flemish Weight: 14 Product Name: Three Lights Flush Mount Fixture UPC: 689716111134 Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Indoor Canopy: 6 1/2D

Suppliers

Company
Product
Description
Supplier Links
2373-06 Semi-Flush Mts.-Bowl Style - 732230 - Capital Lighting, Inc.
Columbus, OH, USA
2373-06 Semi-Flush Mts.-Bowl Style
732230
2373-06 Semi-Flush Mts.-Bowl Style 732230
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Flemish Weight: 14 Product Name: Three Lights Flush Mount Fixture UPC: 689716111134 Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Indoor Canopy: 6 1/2D

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Flemish
Weight: 14
Product Name: Three Lights Flush Mount Fixture
UPC: 689716111134
Category: Ceiling Mounts
Shipped Via: Ups
Safety Listing: Indoor
Canopy: 6 1/2D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732230
Product Name 2373-06 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details