Capital Lighting, Inc. 8261-37 Sconces-Drum Shades 732227

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Sconce UPC: 827122231064 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Sconce UPC: 827122231064 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8261-37 Sconces-Drum Shades - 732227 - Capital Lighting, Inc.
Columbus, OH, USA
8261-37 Sconces-Drum Shades
732227
8261-37 Sconces-Drum Shades 732227
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2 Product Name: One Light Wall Sconce UPC: 827122231064 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Length 10.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Wall Sconce
UPC: 827122231064
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732227
Product Name 8261-37 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details