Capital Lighting, Inc. 8233-37 Pendants-Drum Shade 732202

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 12 Product Name: Three Lights Inverted Pendant UPC: 827122206970 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 12 Product Name: Three Lights Inverted Pendant UPC: 827122206970 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8233-37 Pendants-Drum Shade - 732202 - Capital Lighting, Inc.
Columbus, OH, USA
8233-37 Pendants-Drum Shade
732202
8233-37 Pendants-Drum Shade 732202
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 12 Product Name: Three Lights Inverted Pendant UPC: 827122206970 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Weight: 12
Product Name: Three Lights Inverted Pendant
UPC: 827122206970
Category: Pendant
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732202
Product Name 8233-37 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details