Capital Lighting, Inc. 1034CH-118 Bathroom Fixtures-Four Lights 732191

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 11 Product Name: Four Light Vanity With Alab Glass UPC: 841224000144 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 11 Product Name: Four Light Vanity With Alab Glass UPC: 841224000144 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1034CH-118 Bathroom Fixtures-Four Lights - 732191 - Capital Lighting, Inc.
Columbus, OH, USA
1034CH-118 Bathroom Fixtures-Four Lights
732191
1034CH-118 Bathroom Fixtures-Four Lights 732191
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 11 Product Name: Four Light Vanity With Alab Glass UPC: 841224000144 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 11
Product Name: Four Light Vanity With Alab Glass
UPC: 841224000144
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732191
Product Name 1034CH-118 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details