Capital Lighting, Inc. 1035CH-118 Bathroom Fixtures-Five+Lights 732190

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 12 Product Name: Five Light Vanity Fixture With G118 UPC: 841224018729 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 12 Product Name: Five Light Vanity Fixture With G118 UPC: 841224018729 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1035CH-118 Bathroom Fixtures-Five+Lights - 732190 - Capital Lighting, Inc.
Columbus, OH, USA
1035CH-118 Bathroom Fixtures-Five+Lights
732190
1035CH-118 Bathroom Fixtures-Five+Lights 732190
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 12 Product Name: Five Light Vanity Fixture With G118 UPC: 841224018729 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 12
Product Name: Five Light Vanity Fixture With G118
UPC: 841224018729
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732190
Product Name 1035CH-118 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details