Capital Lighting, Inc. 9782BK Exterior -Wall Mount 732188

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.25 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 11 Product Name: Two Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014240 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.25 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 11 Product Name: Two Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014240 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9782BK Exterior -Wall Mount - 732188 - Capital Lighting, Inc.
Columbus, OH, USA
9782BK Exterior -Wall Mount
732188
9782BK Exterior -Wall Mount 732188
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.25 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 11 Product Name: Two Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014240 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.25
Extension: 11.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 11
Product Name: Two Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014240
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732188
Product Name 9782BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details