Capital Lighting, Inc. 9784TS Exterior -Wall Mount 732184

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 29.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 21 Product Name: Four Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014295 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 29.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 21 Product Name: Four Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014295 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9784TS Exterior -Wall Mount - 732184 - Capital Lighting, Inc.
Columbus, OH, USA
9784TS Exterior -Wall Mount
732184
9784TS Exterior -Wall Mount 732184
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 29.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 21 Product Name: Four Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014295 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 29.00
Extension: 17
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tortoise
Weight: 21
Product Name: Four Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014295
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732184
Product Name 9784TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details