Capital Lighting, Inc. 9783BK Exterior -Wall Mount 732180

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014264 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014264 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9783BK Exterior -Wall Mount - 732180 - Capital Lighting, Inc.
Columbus, OH, USA
9783BK Exterior -Wall Mount
732180
9783BK Exterior -Wall Mount 732180
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014264 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.25
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 15
Product Name: Three Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014264
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732180
Product Name 9783BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details