Capital Lighting, Inc. 1363TS-246 Bathroom Fixtures-Three Lights 732171

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224021354 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224021354 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1363TS-246 Bathroom Fixtures-Three Lights - 732171 - Capital Lighting, Inc.
Columbus, OH, USA
1363TS-246 Bathroom Fixtures-Three Lights
732171
1363TS-246 Bathroom Fixtures-Three Lights 732171
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224021354 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224021354
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732171
Product Name 1363TS-246 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details