Capital Lighting, Inc. 1363CH-117 Bathroom Fixtures-Three Lights 732142

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224002636 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224002636 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1363CH-117 Bathroom Fixtures-Three Lights - 732142 - Capital Lighting, Inc.
Columbus, OH, USA
1363CH-117 Bathroom Fixtures-Three Lights
732142
1363CH-117 Bathroom Fixtures-Three Lights 732142
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224002636 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224002636
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732142
Product Name 1363CH-117 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details