Capital Lighting, Inc. 8104CH Bathroom Fixtures-Four Lights 732117

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 3 Product Name: Four Light Bar Light UPC: 841224008256 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 3 Product Name: Four Light Bar Light UPC: 841224008256 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8104CH Bathroom Fixtures-Four Lights - 732117 - Capital Lighting, Inc.
Columbus, OH, USA
8104CH Bathroom Fixtures-Four Lights
732117
8104CH Bathroom Fixtures-Four Lights 732117
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 3 Product Name: Four Light Bar Light UPC: 841224008256 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 3
Product Name: Four Light Bar Light
UPC: 841224008256
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732117
Product Name 8104CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details