Capital Lighting, Inc. 9784BK Exterior -Wall Mount 732099

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 29.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 21 Product Name: Four Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014288 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 29.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 21 Product Name: Four Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014288 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9784BK Exterior -Wall Mount - 732099 - Capital Lighting, Inc.
Columbus, OH, USA
9784BK Exterior -Wall Mount
732099
9784BK Exterior -Wall Mount 732099
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 29.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 21 Product Name: Four Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014288 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 29.00
Extension: 17
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 21
Product Name: Four Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014288
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732099
Product Name 9784BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details