Capital Lighting, Inc. 9751BK Exterior -Wall Mount 732098

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014080 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014080 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9751BK Exterior -Wall Mount - 732098 - Capital Lighting, Inc.
Columbus, OH, USA
9751BK Exterior -Wall Mount
732098
9751BK Exterior -Wall Mount 732098
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014080 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7
Product Name: One Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014080
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732098
Product Name 9751BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details