Capital Lighting, Inc. 9755TS Exterior -Hanging 732095

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 8 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014158 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 8 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014158 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9755TS Exterior -Hanging - 732095 - Capital Lighting, Inc.
Columbus, OH, USA
9755TS Exterior -Hanging
732095
9755TS Exterior -Hanging 732095
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 8 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014158 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.50
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 8
Product Name: Three Light Outdoor Hanging Lantern
UPC: 841224014158
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732095
Product Name 9755TS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details