Capital Lighting, Inc. 9756TS Exterior -Post/Pier Head 732094

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 7 Product Name: Three Light Outdoor Post Lantern UPC: 841224014172 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 7 Product Name: Three Light Outdoor Post Lantern UPC: 841224014172 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9756TS Exterior -Post/Pier Head - 732094 - Capital Lighting, Inc.
Columbus, OH, USA
9756TS Exterior -Post/Pier Head
732094
9756TS Exterior -Post/Pier Head 732094
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 7 Product Name: Three Light Outdoor Post Lantern UPC: 841224014172 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.25
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 7
Product Name: Three Light Outdoor Post Lantern
UPC: 841224014172
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732094
Product Name 9756TS Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details