Capital Lighting, Inc. 9758TS Exterior -Ceiling Mount 732093

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 6 Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224014219 Category: Ceiling Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 6 Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224014219 Category: Ceiling Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9758TS Exterior -Ceiling Mount - 732093 - Capital Lighting, Inc.
Columbus, OH, USA
9758TS Exterior -Ceiling Mount
732093
9758TS Exterior -Ceiling Mount 732093
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 6 Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224014219 Category: Ceiling Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.50
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 6
Product Name: Three Light Outdoor Ceiling Fixture
UPC: 841224014219
Category: Ceiling
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732093
Product Name 9758TS Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details